SENSOR 0.72PSIG 0.12 16BIT
PRESSURE SENSOR, 20IN-H2O, GAUGE, I2C; Operating Pressure Max:20Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC SeriesRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | DLC-L20G-U2 | 37AJ8030 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 20In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor | Sensor; Sensor or Transducer |