Amphenol Corporation Sensors, Transducers - Pressure Sensors, Transducers DLC-L10D-D4

Description
SENSOR 0.36PSID 0.12 16BIT
Datasheet
Description
SENSOR 0.36PSID 0.12 16BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - DLC-L10D-D4 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
DLC-L10D-D4
Sensors, Transducers - Pressure Sensors, Transducers DLC-L10D-D4
SENSOR 0.36PSID 0.12 16BIT

SENSOR 0.36PSID 0.12 16BIT

Supplier's Site
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8027 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8027
Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8027
PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Port; Supply Current:2mA RoHS Compliant: Yes

PRESSURE SENSOR, 10IN-H2O, DIFF, I2C; Operating Pressure Max:10Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Port; Supply Current:2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number DLC-L10D-D4 37AJ8027
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 10In-H2O, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010384-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details