Amphenol Corporation Pressure Sensor, 2In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors DLC-L02G-U2

Description
PRESSURE SENSOR, 2IN-H2O, GAUGE, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 2IN-H2O, GAUGE, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 2In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8024 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8024
Pressure Sensor, 2In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8024
PRESSURE SENSOR, 2IN-H2O, GAUGE, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes

PRESSURE SENSOR, 2IN-H2O, GAUGE, I2C; Operating Pressure Max:2Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8024
Product Name Pressure Sensor, 2In-H2O, Gauge, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pneumatic Pressure Sensors - 2363647 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 17.4 psi (12.25 m H2O)
View Details
2 suppliers
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details