PRESSURE SENSOR, 100PSI, GAUGE, I2C; Operating Pressure Max:100psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:Single Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 37AJ8042 |
| Product Name | Pressure Sensor, 100Psi, Gauge, I2C; Operating Pressure Max Amphenol All Sensors |
| Device Category | Sensor; Sensor or Transducer |