Amphenol Corporation Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors DLC-015D-D4

Description
PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors - 37AJ8037 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors
37AJ8037
Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors 37AJ8037
PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, DIFF, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Dual Port; Supply Current:2mA; Product Range:CoBeam2 DLC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8037
Product Name Pressure Sensor, 15Psi, Diff, I2C; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 647944 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Switch; PNP/NPN
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensors, Transducers Pressure Sensors, Transducers - KP201XTMA1 - Win Source Electronics
Specs
Device Category Sensor
Measurement Type Absolute
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
E8Y-L Pressure Display - E8Y-L2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers