Amphenol Industrial Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial DL3106A18-12S

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial - 39C3066 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
39C3066
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 39C3066
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C3066
Product Name Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Assortment of plugs - NEKM-C-5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details