Amphenol Corporation NTC Thermistors DKF203B10

Description
NTC Thermistor 20k DO-204AH, DO-35, Axial
Request a Quote Datasheet
Description
NTC Thermistor 20k DO-204AH, DO-35, Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - DKF203B10-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
DKF203B10-ND
NTC Thermistors DKF203B10-ND
NTC Thermistor 20k DO-204AH, DO-35, Axial

NTC Thermistor 20k DO-204AH, DO-35, Axial

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 91F9814 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
91F9814
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 91F9814
NTC Thermistor; Zero Power Resistance at 25°C:20kohm; Product Range:DK Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC Thermistor; Zero Power Resistance at 25°C:20kohm; Product Range:DK Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number DKF203B10-ND 91F9814
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details