Amphenol Corporation NTC Thermistors DKF104B10

Description
NTC Thermistor 100k DO-204AH, DO-35, Axial
Request a Quote Datasheet
Description
NTC Thermistor 100k DO-204AH, DO-35, Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - DKF104B10-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
DKF104B10-ND
NTC Thermistors DKF104B10-ND
NTC Thermistor 100k DO-204AH, DO-35, Axial

NTC Thermistor 100k DO-204AH, DO-35, Axial

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 91F9817 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
91F9817
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 91F9817
NTC Thermistor; Zero Power Resistance at 25°C:100kohm; Product Range:DK Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC Thermistor; Zero Power Resistance at 25°C:100kohm; Product Range:DK Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number DKF104B10-ND 91F9817
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032560-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details