Amphenol Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - DKF103N5 DKF103N5

Description
Manufacturer: AMPHENOL Win Source Part Number: 917082-DKF103N5 Series: DKF103 Operating Temperature Range: -40°C ~ 250°C Features: NTC Thermistor 10k DO-204AH, DO-35, Axial Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: DKF103 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.40.8070 Other Part Number: 235-1104, 95287700
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 917082-DKF103N5 Series: DKF103 Operating Temperature Range: -40°C ~ 250°C Features: NTC Thermistor 10k DO-204AH, DO-35, Axial Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: DKF103 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.40.8070 Other Part Number: 235-1104, 95287700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - DKF103N5 - 917082-DKF103N5 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - DKF103N5
917082-DKF103N5
Temperature Sensors - Temperature Sensors - NTC Thermistors - DKF103N5 917082-DKF103N5
Manufacturer: AMPHENOL Win Source Part Number: 917082-DKF103N5 Series: DKF103 Operating Temperature Range: -40°C ~ 250°C Features: NTC Thermistor 10k DO-204AH, DO-35, Axial Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: DKF103 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8533.40.8070 Other Part Number: 235-1104, 95287700

Manufacturer: AMPHENOL
Win Source Part Number: 917082-DKF103N5
Series: DKF103
Operating Temperature Range: -40°C ~ 250°C
Features: NTC Thermistor 10k DO-204AH, DO-35, Axial
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: DKF103
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8533.40.8070
Other Part Number: 235-1104, 95287700

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 917082-DKF103N5
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - DKF103N5
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6501SRJZP085-RL - 911019-ADT6501SRJZP085-RL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details