Amphenol Corporation NTC Thermistors DKA502N5

Description
NTC Thermistor 5k DO-204AH, DO-35, Axial
Request a Quote Datasheet
Description
NTC Thermistor 5k DO-204AH, DO-35, Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1103-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1103-ND
NTC Thermistors 235-1103-ND
NTC Thermistor 5k DO-204AH, DO-35, Axial

NTC Thermistor 5k DO-204AH, DO-35, Axial

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 91B5018 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
91B5018
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 91B5018
NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:DK Series; Thermistor Mounting:Through Hole; Beta Value (K):3540K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:DK Series; Thermistor Mounting:Through Hole; Beta Value (K):3540K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1103-ND 91B5018
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1839294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details