Amphenol Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors DKA103N10

Description
Win Source Part Number: 1145077-DKA103N10 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: DKA103 Package: Bulk Standard Package: 2,500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±1% B25/85: 3540K Length - Lead Wire: 1.06" (27.00mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: -40°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1569,95451900,DK A103N10-ND Base Product Number: DKA103
Request a Quote Datasheet
Description
Win Source Part Number: 1145077-DKA103N10 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: DKA103 Package: Bulk Standard Package: 2,500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±1% B25/85: 3540K Length - Lead Wire: 1.06" (27.00mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: -40°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1569,95451900,DK A103N10-ND Base Product Number: DKA103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1145077-DKA103N10 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1145077-DKA103N10
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1145077-DKA103N10
Win Source Part Number: 1145077-DKA103N10 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: DKA103 Package: Bulk Standard Package: 2,500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±1% B25/85: 3540K Length - Lead Wire: 1.06" (27.00mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: -40°C ~ 250°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Amphenol Thermometrics Other Names: 235-1569,95451900,DK A103N10-ND Base Product Number: DKA103

Win Source Part Number: 1145077-DKA103N10
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: DKA103
Package: Bulk
Standard Package: 2,500
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±10%
B Value Tolerance: ±1%
B25/85: 3540K
Length - Lead Wire: 1.06" (27.00mm)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Temperature Range - Operating: -40°C ~ 250°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Amphenol Thermometrics
Other Names: 235-1569,95451900,DKA103N10-ND
Base Product Number: DKA103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1145077-DKA103N10
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-002D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details