Amphenol Communications Solutions Dip Socket, 18 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions DILB18P223TLF

Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 18 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 53K0889 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
53K0889
Dip Socket, 18 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 53K0889
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53K0889
Product Name Dip Socket, 18 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers