Amphenol Communications Solutions Dip Socket, 16 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions DILB16P223TLF

Description
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 16 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 24M0316 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 16 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
24M0316
Dip Socket, 16 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 24M0316
DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 16 POSITION, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M0316
Product Name Dip Socket, 16 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products