Amphenol Corporation Video Cables (DVI, HDMI) DID29ML-DIDML-SA004

Description
DVI-I DUAL, METAL, 1.5A, 29 PINS
Request a Quote Datasheet
Description
DVI-I DUAL, METAL, 1.5A, 29 PINS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 1754-DID29ML-DIDML-SA004-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
1754-DID29ML-DIDML-SA004-ND
Video Cables (DVI, HDMI) 1754-DID29ML-DIDML-SA004-ND
DVI-I DUAL, METAL, 1.5A, 29 PINS

DVI-I DUAL, METAL, 1.5A, 29 PINS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-DID29ML-DIDML-SA004-ND
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/650-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers