D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 2V2 Pin Right Angle Solder 30A, Europe Standard, 200 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DEV2V2P500G30LF.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
DEV2V2P500G30LF-DSUB
Conn D-Subminiature PIN 2Power POS 6.86mm Solder RA Thru-Hole 2 Terminal 1 Port Product overview: DEV2V2P500G30LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DEV2V2P500G30LF can be used for catalog matching and distributor lookup.
D-Sub Connector Plug, Male Pins and Female Sockets 2 (Power) Position Through Hole, Right Angle Solder
DEV2V2P500G30LF-DSUB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEV2V2P500G30LF | DEV2V2P500G30LF-ND | DEV2V2P500G30LF | 339-DEV2V2P500G30LF | 44-DEV2V2P500G30LF | 38AJ6687 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | D-Sub Connector Plug, Male Pins and Female Sockets 2 (Power) Position Through Hole, Right Angle Solder | Dev2V2P500G30Lf-Dsub Power Stb 2V2 Pin / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Female Sockets and Male Pins | D-Sub Connector | D-Sub Connector | ||
| Gender | Female / Jack | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Solder Tail | Solder | ||||
| Voltage Rating | 300 volts | 300 volts |