D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 2V2 Pin Straight Solder 30A , 200 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DEV2V2P300G30LF.
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
DEV2V2P300G30LF-DSUB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DEV2V2P300G30LF | DEV2V2P300G30LF-ND | DEV2V2P300G30LF |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Gender | Female / Jack | ||
| Geometry | Straight | ||
| Termination | Solder Tail | ||
| Voltage Rating | 300 volts | 300 volts |