D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 Way Socket Right Angle, 500 cycles, Female screw UNC 4-40., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DEV09S565TLF.
DEV09S565TLF-DSUB R/A STB 9SOCKET LF
9 Position D-Sub Receptacle, Female Sockets Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | DEV09S565TLF | DEV09S565TLF | DEV09S565TLF-ND |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets |
| Gender | Female / Jack | ||
| Geometry | Right Angle | ||
| Termination | Solder Tail | ||
| Mounting | Female Screw UNC 4-40 | Through Hole, Right Angle |