D-Sub Standard Board Mount, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 09 Way Socket, 200 cycles Right Angle + Harpoon + UNC 4-40 female screw., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Standard Board Mount partnumber,DEV09S564
DEV09S564GTLF-DSUB R/A STB 9SOC LF
CONN D-SUB RCPT 9POS R/A SOLDER
DEV09S564GTLF-DSUB R/A STB 9SOC LF / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DEV09S564GTLF | DEV09S564GTLF | 609-DEV09S564GTLF-ND | 03AJ0213 |
| Product Name | D-Sub Standard Board Mount | D-Sub Connectors | D-Sub Connector Assemblies | Dev09S564Gtlf-Dsub R/a Stb 9Soc Lf / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Harpoon + Female screw UNC 4-40 | Through Hole, Right Angle |