Amphenol Corporation D-Subminiature DEV09S064TLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Zinc plated shell, Female screw UNC 4-40, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DEV09S064TLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Zinc plated shell, Female screw UNC 4-40, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DEV09S064TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DEV09S064TLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DEV09S064TLF
D-Subminiature DEV09S064TLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Zinc plated shell, Female screw UNC 4-40, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DEV09S064TLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Socket Solder Bucket, Zinc plated shell, Female screw UNC 4-40, Amphenol is one of the leading manufacturers of d-sub cable connectors. Contact us today for more details of d-subminiature , part number DEV09S064TLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6430-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6430-ND
D-Sub Connector Assemblies 609-6430-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DEV09S064TLF
D-Sub Connectors DEV09S064TLF
DEV09S064TLF-DSUB SIGNAL STB 9 SOCKET

DEV09S064TLF-DSUB SIGNAL STB 9 SOCKET

Buy Now
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 82T3774 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
82T3774
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 82T3774
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEV09S064TLF 609-6430-ND DEV09S064TLF 82T3774
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Female / Jack
Termination Solder Bucket Solder Cup
Mounting Female Screw UNC 4-40 Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details