Amphenol Communications Solutions D-Subminiature DEV09P064TXLF

Description
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Pin, Solder Bucket, 200 Cycles, Female Screw UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEV09P064TXLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Pin, Solder Bucket, 200 Cycles, Female Screw UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEV09P064TXLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DEV09P064TXLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DEV09P064TXLF
D-Subminiature DEV09P064TXLF
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Pin, Solder Bucket, 200 Cycles, Female Screw UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEV09P064TXLF.

D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Pin, Solder Bucket, 200 Cycles, Female Screw UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEV09P064TXLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - DEV09P064TXLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DEV09P064TXLF-ND
D-Sub Connector Assemblies DEV09P064TXLF-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DEV09P064TXLF
D-Sub Connectors DEV09P064TXLF
DEV09P064TXLF-DSUB SIGNAL STC 9PIN

DEV09P064TXLF-DSUB SIGNAL STC 9PIN

Buy Now
Singapore, Singapore
Electronic Connector
438-DEV09P064TXLF
Electronic Connector 438-DEV09P064TXLF
Conn D-Subminiature PIN 9 POS 2.74mm Solder Bucket ST Panel Mount 9 Terminal 1 Port Product overview: DEV09P064TXLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DEV09P064TXLF can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 9 POS 2.74mm Solder Bucket ST Panel Mount 9 Terminal 1 Port Product overview: DEV09P064TXLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DEV09P064TXLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 63AC9192 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
63AC9192
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 63AC9192
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEV09P064TXLF DEV09P064TXLF-ND DEV09P064TXLF 438-DEV09P064TXLF 63AC9192
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Electronic Connector D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Female / Jack Male / Plug
Termination Solder Bucket Solder Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 8638PSS4006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder Bucket
Mounting N/A
View Details
4 suppliers
STAMPED PIN D-SubMINIATURE - 6E17C025PBF121 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Connector Backshell - 863010A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details