Amphenol Communications Solutions D-Subminiature DEO09S065TLF

Description
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 500 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S065TLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 500 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S065TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DEO09S065TLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DEO09S065TLF
D-Subminiature DEO09S065TLF
D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 500 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S065TLF.

D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Socket, Solder Bucket, 500 Cycles, Threaded Insert UNC 4-40, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEO09S065TLF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DEO09S065TLF
D-Sub Connectors DEO09S065TLF
DEO09S065TLF-DSUB SIGNAL STC 9SOCKET

DEO09S065TLF-DSUB SIGNAL STC 9SOCKET

Buy Now
D-Sub Connector Assemblies - 609-DEO09S065TLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-DEO09S065TLF-ND
D-Sub Connector Assemblies 609-DEO09S065TLF-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 44AC9868 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
44AC9868
D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 44AC9868
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEO09S065TLF DEO09S065TLF 609-DEO09S065TLF-ND 44AC9868
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

AIRMAX ® - 10045509-107LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Minitek ® - 10065491-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers