Amphenol Communications Solutions D Sub Cable Connectors DEO09P065TXLF

Description
D Sub Cable Connectors, DEO09P065TXLF-DSUB SIGNAL STC 9PIN, D-SUB SOLDER BUCKETD-SUB SOLDER BUCKETDEO09P065TXLF
Request a Quote Datasheet
Description
D Sub Cable Connectors, DEO09P065TXLF-DSUB SIGNAL STC 9PIN, D-SUB SOLDER BUCKETD-SUB SOLDER BUCKETDEO09P065TXLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cable Connectors - DEO09P065TXLF - Amphenol Communications Solutions
Nashua, NH, United States
D Sub Cable Connectors
DEO09P065TXLF
D Sub Cable Connectors DEO09P065TXLF
D Sub Cable Connectors, DEO09P065TXLF-DSUB SIGNAL STC 9PIN, D-SUB SOLDER BUCKETD-SUB SOLDER BUCKETDEO09P065TXLF

D Sub Cable Connectors, DEO09P065TXLF-DSUB SIGNAL STC 9PIN, D-SUB SOLDER BUCKETD-SUB SOLDER BUCKETDEO09P065TXLF

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DEO09P065TXLF
D-Sub Connectors DEO09P065TXLF
DEO09P065TXLF-DSUB SIGNAL STC 9PIN

DEO09P065TXLF-DSUB SIGNAL STC 9PIN

Buy Now
D-Sub Connector Assemblies - 609-DEO09P065TXLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-DEO09P065TXLF-ND
D-Sub Connector Assemblies 609-DEO09P065TXLF-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 44AC9867 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
44AC9867
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 44AC9867
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DEO09P065TXLF DEO09P065TXLF 609-DEO09P065TXLF-ND 44AC9867
Product Name D Sub Cable Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-subminiature - 86303922ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
2 suppliers
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers