Amphenol Communications Solutions Connector, D Sub Combo, Receptacle, 2 Position; No. Of Positions Amphenol Communications Solutions DE2V2SA00LF

Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 2 POSITION; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMBO, RECEPTACLE, 2 POSITION; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Receptacle, 2 Position; No. Of Positions Amphenol Communications Solutions - 62K4067 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Receptacle, 2 Position; No. Of Positions Amphenol Communications Solutions
62K4067
Connector, D Sub Combo, Receptacle, 2 Position; No. Of Positions Amphenol Communications Solutions 62K4067
CONNECTOR, D SUB COMBO, RECEPTACLE, 2 POSITION; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, RECEPTACLE, 2 POSITION; No. of Positions:2Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
Combo D Sub Housing, 2V2, De, Steel; No. Of Positions Amphenol Communications Solutions - 76AH9203 - Newark, An Avnet Company
Chicago, IL, United States
Combo D Sub Housing, 2V2, De, Steel; No. Of Positions Amphenol Communications Solutions
76AH9203
Combo D Sub Housing, 2V2, De, Steel; No. Of Positions Amphenol Communications Solutions 76AH9203
COMBO D SUB HOUSING, 2V2, DE, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:DW Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Amphenol FCI D Sub RoHS Compliant: Yes

COMBO D SUB HOUSING, 2V2, DE, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:DW Series; Gender:Receptacle; Connector Body Material:Steel Body; For Use With:Amphenol FCI D Sub RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K4067
Product Name Connector, D Sub Combo, Receptacle, 2 Position; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details