Amphenol Communications Solutions Connector, D Sub Combo, Plug, 2 Position; No. Of Positions Amphenol Communications Solutions DE2V2PA00LF

Description
CONNECTOR, D SUB COMBO, PLUG, 2 POSITION; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes
Description
CONNECTOR, D SUB COMBO, PLUG, 2 POSITION; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Combo, Plug, 2 Position; No. Of Positions Amphenol Communications Solutions - 62K4066 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 2 Position; No. Of Positions Amphenol Communications Solutions
62K4066
Connector, D Sub Combo, Plug, 2 Position; No. Of Positions Amphenol Communications Solutions 62K4066
CONNECTOR, D SUB COMBO, PLUG, 2 POSITION; No. of Positions:2Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 2 POSITION; No. of Positions:2Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:FCI DW Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site
Combo D Sub Housing, 2V2, De, Steel; No. Of Positions Amphenol Communications Solutions - 76AH9202 - Newark, An Avnet Company
Chicago, IL, United States
Combo D Sub Housing, 2V2, De, Steel; No. Of Positions Amphenol Communications Solutions
76AH9202
Combo D Sub Housing, 2V2, De, Steel; No. Of Positions Amphenol Communications Solutions 76AH9202
COMBO D SUB HOUSING, 2V2, DE, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:DW Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Amphenol FCI D Sub Power RoHS Compliant: Yes

COMBO D SUB HOUSING, 2V2, DE, STEEL; No. of Positions:2Ways; Connector Type:Combo Layout D Sub; Connector Shell Size:DE; Product Range:DW Series; Gender:Plug; Connector Body Material:Steel Body; For Use With:Amphenol FCI D Sub Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K4066
Product Name Connector, D Sub Combo, Plug, 2 Position; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details