Amphenol Corporation D-Subminiature DE09P065HTXLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09P065HTXLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09P065HTXLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DE09P065HTXLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DE09P065HTXLF
D-Subminiature DE09P065HTXLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09P065HTXLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 9 Way Pin Solder Bucket, Shielding Termination Fingers, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09P065HTXLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - DE09P065HTXLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DE09P065HTXLF-ND
D-Sub Connector Assemblies DE09P065HTXLF-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DE09P065HTXLF
D-Sub Connectors DE09P065HTXLF
DE09P065HTXLF-DSUB SIGNAL STC 9PIN LF

DE09P065HTXLF-DSUB SIGNAL STC 9PIN LF

Buy Now
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3257 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3257
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3257
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DE09P065HTXLF DE09P065HTXLF-ND DE09P065HTXLF 68K3257
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Shielding Termination Fingers Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.2218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers