D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 50 way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 50 way Socket Solder bucket
DDM50S043-DSUB DM SIG STB 50 SOCK
Win Source Part Number: 1220636-DDM50S043
Category: Connectors, Interconnects>D-Sub Connectors
Series: DM HE501
Number of Positions: 50
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder Cup
Contact Finish: Gold
Package: Tray
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 20
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Cadmium Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 5 (DD, D)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A per Contact
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (FCI)
Base Product Number: DDM50
D Subminiature Connector, 50 Contact(s), Female, 0.108 inch Pitch, Solder Terminal, Locking, Socket Product overview: DDM50S043 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DDM50S043 can be used for catalog matching and distributor lookup.
50 Position D-Sub Receptacle, Female Sockets Connector
DDM50S043-DSUB DM SIG STB 50 SOCK / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DDM50S043 | DDM50S043 | 1220636-DDM50S043 | 438-DDM50S043 | DDM50S043-ND | 24AC8107 |
| Product Name | D-Subminiature | D-Sub Connectors | Connectors, Interconnects - D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | Ddm50S043-Dsub Dm Sig Stb 50 Sock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Termination | Solder Bucket | Solder Cup | Solder | |||
| Mounting | Without Accessory | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts |