Amphenol Corporation D-Subminiature DDM50S

Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 50 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 50 Way Socket Solder bucket
Request a Quote Datasheet
Description
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 50 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 50 Way Socket Solder bucket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DDM50S - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DDM50S
D-Subminiature DDM50S
D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 50 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 50 Way Socket Solder bucket

D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 50 Way Socket Solder bucket, D-Subminiature - Cable Connector, machined contacts 50 Way Socket Solder bucket

Supplier's Site Datasheet
D-Sub Connector Assemblies - DDM50SFC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DDM50SFC-ND
D-Sub Connector Assemblies DDM50SFC-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DDM50S
D-Sub Connectors DDM50S
DDM50S-DSUB DM SIG STB 50 SOCK

DDM50S-DSUB DM SIG STB 50 SOCK

Buy Now
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 61M4175 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
61M4175
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 61M4175
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM HE501 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DM HE501 Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup RoHS Compliant: No

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DDM50S DDM50SFC-ND DDM50S 61M4175
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products