D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Cable Connector, machined contacts 50 Way Pin Solder bucket, D-Subminiature - Cable Connector, machined contacts 50 Way Pin Solder bucket
50 Pin D-Sub Connector, Male, Straight, Solder, 7.5A Product overview: DDM50P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-DDM50P can be used for catalog matching and distributor lookup.
50 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:D*M Series; No. of Contacts:50Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DDM50P | 438-DDM50P | DDM50P | DDM50PFC-ND | 61M4174 |
| Product Name | D-Subminiature | 7.5A Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Termination | Solder Bucket | Solder | Solder Cup | ||
| Mounting | Without Accessory | Free Hanging (In-Line) | Panel Mount | ||
| Voltage Rating | 300 volts | 300 volts |