Amphenol Corporation
D-Sub Connector Assemblies
DD78M20000
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Datasheet
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
4306-DD78M20000-ND |
|
Product Name
|
D-Sub Connector Assemblies |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Termination
Solder Cup
View Details
Voltage Rating
125 to 300 volts
Current Rating
8.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers