Amphenol Corporation D-Subminiature DD50S065TLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50S065TLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50S065TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DD50S065TLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DD50S065TLF
D-Subminiature DD50S065TLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50S065TLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Socket Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50S065TLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6429-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6429-ND
D-Sub Connector Assemblies 609-6429-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DD50S065TLF
D-Sub Connectors DD50S065TLF
DD50S065TLF-DSUB SIGNAL STC 50SOCKET

DD50S065TLF-DSUB SIGNAL STC 50SOCKET

Buy Now
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3251 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3251
D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3251
D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:-; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DD50S065TLF 609-6429-ND DD50S065TLF 68K3251
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details