Amphenol Corporation D-Subminiature DD50P065TXLF

Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Pin Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50P065TXLF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Pin Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50P065TXLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DD50P065TXLF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DD50P065TXLF
D-Subminiature DD50P065TXLF
D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Pin Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50P065TXLF.

D-Subminiature, D-Sub Cable Connector, Input Output Connectors, 50 Way Pin Solder Bucket, without Accessory, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50P065TXLF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - DD50P065TXLF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DD50P065TXLF-ND
D-Sub Connector Assemblies DD50P065TXLF-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DD50P065TXLF
D-Sub Connectors DD50P065TXLF
DD50P065TXLF-DSUB SIGNAL STC 50PIN

DD50P065TXLF-DSUB SIGNAL STC 50PIN

Buy Now
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 68K3249 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
68K3249
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 68K3249
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DD50P065TXLF DD50P065TXLF-ND DD50P065TXLF 68K3249
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Bucket Solder Cup
Mounting Without Accessory Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details