Amphenol Communications Solutions D-Sub Connector Assemblies DD47W1SA00LF

Description
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - DD47W1SA00LF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
DD47W1SA00LF-ND
D-Sub Connector Assemblies DD47W1SA00LF-ND
47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

47 (46 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DD47W1SA00LF
D-Sub Connectors DD47W1SA00LF
DD47W1SA00LF-DSUB MIXED PWR 47W1 SOCK

DD47W1SA00LF-DSUB MIXED PWR 47W1 SOCK

Buy Now
Connector, Dsub Combo, Receptacle, 47Pos; Product Range Amphenol Communications Solutions - 19P9076 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Combo, Receptacle, 47Pos; Product Range Amphenol Communications Solutions
19P9076
Connector, Dsub Combo, Receptacle, 47Pos; Product Range Amphenol Communications Solutions 19P9076
CONNECTOR, DSUB COMBO, RECEPTACLE, 47POS; Product Range:FCI 681M Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

CONNECTOR, DSUB COMBO, RECEPTACLE, 47POS; Product Range:FCI 681M Series; Insert Arrangement:DD-47W1; Gender:Receptacle; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DD47W1SA00LF-ND DD47W1SA00LF 19P9076
Product Name D-Sub Connector Assemblies D-Sub Connectors Connector, Dsub Combo, Receptacle, 47Pos; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers