Amphenol LTW Circular Connector Assemblies DD-18PMMS-LC7001

Description
O CERES, D-5A, 18P, FRONT FASTEN
Request a Quote Datasheet
Description
O CERES, D-5A, 18P, FRONT FASTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DD-18PMMS-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DD-18PMMS-LC7001-ND
Circular Connector Assemblies 1754-DD-18PMMS-LC7001-ND
O CERES, D-5A, 18P, FRONT FASTEN

O CERES, D-5A, 18P, FRONT FASTEN

Buy Now Datasheet
Circular Connector, Plug, 18Pos, Panel; Product Range Amphenol Ltw - 10AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18Pos, Panel; Product Range Amphenol Ltw
10AC6938
Circular Connector, Plug, 18Pos, Panel; Product Range Amphenol Ltw 10AC6938
CIRCULAR CONNECTOR, PLUG, 18POS, PANEL; Product Range:Large (D) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18POS, PANEL; Product Range:Large (D) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-DD-18PMMS-LC7001-ND 10AC6938
Product Name Circular Connector Assemblies Circular Connector, Plug, 18Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - EEG.2B.302.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 25.0 amps
View Details
2 suppliers
DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers