Amphenol LTW Circular Connector Assemblies DD-18BMMA-QL8LP0

Description
X-LOK, LARGE SIZE, 5A, 18 PINS,
Request a Quote Datasheet
Description
X-LOK, LARGE SIZE, 5A, 18 PINS,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-DD-18BMMA-QL8LP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-DD-18BMMA-QL8LP0-ND
Circular Connector Assemblies 1754-DD-18BMMA-QL8LP0-ND
X-LOK, LARGE SIZE, 5A, 18 PINS,

X-LOK, LARGE SIZE, 5A, 18 PINS,

Buy Now Datasheet
Large Assy X-Lok 05A, M Conn M Pin 18Pin; Product Range Amphenol Ltw - 22AC8143 - Newark, An Avnet Company
Chicago, IL, United States
Large Assy X-Lok 05A, M Conn M Pin 18Pin; Product Range Amphenol Ltw
22AC8143
Large Assy X-Lok 05A, M Conn M Pin 18Pin; Product Range Amphenol Ltw 22AC8143
LARGE ASSY X-LOK 05A, M CONN M PIN 18PIN; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

LARGE ASSY X-LOK 05A, M CONN M PIN 18PIN; Product Range:X-Lok D Size Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push Lock; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-DD-18BMMA-QL8LP0-ND 22AC8143
Product Name Circular Connector Assemblies Large Assy X-Lok 05A, M Conn M Pin 18Pin; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Ferrules - 2871.0/100 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details