Amphenol LTW Unspecified Connectors DD-18BFFM-SL6A01

Description
Ceres, Large Size, 5A, 18 Pins, Overmold
Request a Quote Datasheet
Description
Ceres, Large Size, 5A, 18 Pins, Overmold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
DD-18BFFM-SL6A01
Unspecified Connectors DD-18BFFM-SL6A01
Ceres, Large Size, 5A, 18 Pins, Overmold

Ceres, Large Size, 5A, 18 Pins, Overmold

Buy Now
Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw - 47W9685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw
47W9685
Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw 47W9685
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, CABLE; Product Range:Large (D) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DD-18BFFM-SL6A01 47W9685
Product Name Unspecified Connectors Circular Connector, Receptacle, 18 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details