Amphenol Corporation Circular Cable Assemblies DD-18AMFM-QL8D03

Description
XLOK, D-5A, 18, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, D-5A, 18, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, D-5A, 18, CABLE W/SR

XLOK, D-5A, 18, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-DD-18AMFM-QL8D03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-DD-18AMFM-QL8D03-ND
Circular Cable Assemblies 1754-DD-18AMFM-QL8D03-ND
CIR CBL 18POS PLUG TO WIRE 9.84'

CIR CBL 18POS PLUG TO WIRE 9.84'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number DD-18AMFM-QL8D03 1754-DD-18AMFM-QL8D03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details