Amphenol LTW Ceres, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw DD-18AMFM-LL7A10

Description
Ceres, Large Size, 5A, 18 Pins, Overmold
Request a Quote
Description
Ceres, Large Size, 5A, 18 Pins, Overmold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceres, Large Size, 5A, 18 Pins, Overmold

Ceres, Large Size, 5A, 18 Pins, Overmold

Buy Now
Ceres, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw - 04AC0067 - Newark, An Avnet Company
Chicago, IL, United States
Ceres, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
04AC0067
Ceres, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw 04AC0067
Ceres, Large Size, 5A, 18 Pins, Overmolded, Straight RoHS Compliant: Yes

Ceres, Large Size, 5A, 18 Pins, Overmolded, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DD-18AMFM-LL7A10 04AC0067
Product Name Ceres, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details