Amphenol LTW Rbl, Large Size, 5A, 14 Pins, Receptacle With Wires, Crimp, Square Rohs Compliant Amphenol Ltw DD-14RFFC-RS7BA0

Description
RBL, Large Size, 5A, 14 Pins, Receptacle
Request a Quote
Description
RBL, Large Size, 5A, 14 Pins, Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RBL, Large Size, 5A, 14 Pins, Receptacle

RBL, Large Size, 5A, 14 Pins, Receptacle

Buy Now
Rbl, Large Size, 5A, 14 Pins, Receptacle With Wires, Crimp, Square Rohs Compliant Amphenol Ltw - 24AK4852 - Newark, An Avnet Company
Chicago, IL, United States
Rbl, Large Size, 5A, 14 Pins, Receptacle With Wires, Crimp, Square Rohs Compliant Amphenol Ltw
24AK4852
Rbl, Large Size, 5A, 14 Pins, Receptacle With Wires, Crimp, Square Rohs Compliant Amphenol Ltw 24AK4852
RBL, LARGE SIZE, 5A, 14 PINS, RECEPTACLE WITH WIRES, CRIMP, SQUARE ROHS COMPLIANT: YES

RBL, LARGE SIZE, 5A, 14 PINS, RECEPTACLE WITH WIRES, CRIMP, SQUARE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DD-14RFFC-RS7BA0 24AK4852
Product Name Rbl, Large Size, 5A, 14 Pins, Receptacle With Wires, Crimp, Square Rohs Compliant Amphenol Ltw
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details