Amphenol Corporation Circular Cable Assemblies DD-14AFFM-QR8D03

Description
XLOK, D-5A, 14, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, D-5A, 14, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, D-5A, 14, CABLE W/SR

XLOK, D-5A, 14, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-DD-14AFFM-QR8D03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-DD-14AFFM-QR8D03-ND
Circular Cable Assemblies 1754-DD-14AFFM-QR8D03-ND
CBL 14POS PLUG RA TO WIRE 9.84'

CBL 14POS PLUG RA TO WIRE 9.84'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number DD-14AFFM-QR8D03 1754-DD-14AFFM-QR8D03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details