Amphenol LTW Rbl, Large Size, 5A, 10 Pins, Receptacle With Wires, Solder, Square Rohs Compliant Amphenol Ltw DD-10RFFS-RS8C50

Description
RBL, Large Size, 5A, 10 Pins, Receptacle
Request a Quote
Description
RBL, Large Size, 5A, 10 Pins, Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RBL, Large Size, 5A, 10 Pins, Receptacle

RBL, Large Size, 5A, 10 Pins, Receptacle

Buy Now
Rbl, Large Size, 5A, 10 Pins, Receptacle With Wires, Solder, Square Rohs Compliant Amphenol Ltw - 24AK6180 - Newark, An Avnet Company
Chicago, IL, United States
Rbl, Large Size, 5A, 10 Pins, Receptacle With Wires, Solder, Square Rohs Compliant Amphenol Ltw
24AK6180
Rbl, Large Size, 5A, 10 Pins, Receptacle With Wires, Solder, Square Rohs Compliant Amphenol Ltw 24AK6180
RBL, LARGE SIZE, 5A, 10 PINS, RECEPTACLE WITH WIRES, SOLDER, SQUARE ROHS COMPLIANT: YES

RBL, LARGE SIZE, 5A, 10 PINS, RECEPTACLE WITH WIRES, SOLDER, SQUARE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DD-10RFFS-RS8C50 24AK6180
Product Name Rbl, Large Size, 5A, 10 Pins, Receptacle With Wires, Solder, Square Rohs Compliant Amphenol Ltw
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22008-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details