Amphenol Communications Solutions D Sub Housing, Rcpt, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions DCM8W8SN

Description
D SUB HOUSING, RCPT, DC-8W8, 8POS; No. of Positions:8Positions ; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D SUB HOUSING, RCPT, DC-8W8, 8POS; No. of Positions:8Positions ; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions - 21K8935 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions
21K8935
D Sub Housing, Rcpt, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions 21K8935
D SUB HOUSING, RCPT, DC-8W8, 8POS; No. of Positions:8Positions ; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING, RCPT, DC-8W8, 8POS; No. of Positions:8Positions; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21K8935
Product Name D Sub Housing, Rcpt, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details