Amphenol Communications Solutions D Sub Housing, Plug, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions DCM8W8PN

Description
D SUB HOUSING, PLUG, DC-8W8, 8POS; No. of Positions:8Positions ; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Description
D SUB HOUSING, PLUG, DC-8W8, 8POS; No. of Positions:8Positions ; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Plug, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions - 21K8934 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions
21K8934
D Sub Housing, Plug, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions 21K8934
D SUB HOUSING, PLUG, DC-8W8, 8POS; No. of Positions:8Positions ; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HOUSING, PLUG, DC-8W8, 8POS; No. of Positions:8Positions; Connector Type:D Sub; Connector Shell Size:DC-8W8; Product Range:DMW Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21K8934
Product Name D Sub Housing, Plug, Dc-8W8, 8Pos; No. Of Positions Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details