Amphenol Corporation Circular Cable Assemblies DCD-12AMFM-QL8F05

Description
CBL 12POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 12POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-DCD-12AMFM-QL8F05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-DCD-12AMFM-QL8F05-ND
Circular Cable Assemblies 1754-DCD-12AMFM-QL8F05-ND
CBL 12POS PLUG TO WIRE 16.4'

CBL 12POS PLUG TO WIRE 16.4'

Buy Now Datasheet
XLOK, D-20A+5A, 12, CABLE W/SR

XLOK, D-20A+5A, 12, CABLE W/SR

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-DCD-12AMFM-QL8F05-ND DCD-12AMFM-QL8F05
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details