Amphenol LTW Ceres, Large Size, 20A+5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw DCD-12AMDM-LL7A01

Description
Ceres, Large Size, 20A+5A, 12 Pins, Over
Request a Quote
Description
Ceres, Large Size, 20A+5A, 12 Pins, Over
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceres, Large Size, 20A+5A, 12 Pins, Over

Ceres, Large Size, 20A+5A, 12 Pins, Over

Buy Now
Ceres, Large Size, 20A+5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw - 03AC9961 - Newark, An Avnet Company
Chicago, IL, United States
Ceres, Large Size, 20A+5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
03AC9961
Ceres, Large Size, 20A+5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw 03AC9961
Ceres, Large Size, 20A+5A, 12 Pins, Overmolded, Straight RoHS Compliant: Yes

Ceres, Large Size, 20A+5A, 12 Pins, Overmolded, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DCD-12AMDM-LL7A01 03AC9961
Product Name Ceres, Large Size, 20A+5A, 12 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Banana Plug, Double Stacking, Shorting Link - DB750SL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details