Amphenol Corporation Circular Cable Assemblies DCD-12AFMM-QL8F01

Description
XLOK, D-20A+5A, 12, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, D-20A+5A, 12, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, D-20A+5A, 12, CABLE W/SR

XLOK, D-20A+5A, 12, CABLE W/SR

Buy Now
Circular Cable Assemblies - DCD-12AFMM-QL8F01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
DCD-12AFMM-QL8F01-ND
Circular Cable Assemblies DCD-12AFMM-QL8F01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - DCD-12AFMM-QL8F01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
DCD-12AFMM-QL8F01
Cable Assemblies - Circular Cable Assemblies DCD-12AFMM-QL8F01
CBL CIRC 12P MALE TO WIRE 3.28'

CBL CIRC 12P MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number DCD-12AFMM-QL8F01 DCD-12AFMM-QL8F01-ND DCD-12AFMM-QL8F01
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details