Amphenol Corporation Circular Cable Assemblies DCD-12AFFM-QL8F03

Description
XLOK, D-20A+5A, 12, CABLE W/SR
Request a Quote Datasheet
Description
XLOK, D-20A+5A, 12, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLOK, D-20A+5A, 12, CABLE W/SR

XLOK, D-20A+5A, 12, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-DCD-12AFFM-QL8F03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-DCD-12AFFM-QL8F03-ND
Circular Cable Assemblies 1754-DCD-12AFFM-QL8F03-ND
CIR CBL 12POS RCPT TO WIRE 9.84'

CIR CBL 12POS RCPT TO WIRE 9.84'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number DCD-12AFFM-QL8F03 1754-DCD-12AFFM-QL8F03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM24LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details