Amphenol LTW Rbl, Large Size, 20A+5A, 08 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw DCD-08RFFS-RC8C10

Description
RBL, Large Size, 20A+5A, 08 Pins, Recept
Request a Quote
Description
RBL, Large Size, 20A+5A, 08 Pins, Recept
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RBL, Large Size, 20A+5A, 08 Pins, Recept

RBL, Large Size, 20A+5A, 08 Pins, Recept

Buy Now
Rbl, Large Size, 20A+5A, 08 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw - 24AK6026 - Newark, An Avnet Company
Chicago, IL, United States
Rbl, Large Size, 20A+5A, 08 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw
24AK6026
Rbl, Large Size, 20A+5A, 08 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw 24AK6026
RBL, LARGE SIZE, 20A+5A, 08 PINS, RECEPTACLE WITH WIRES, SOLDER, CIRCULAR ROHS COMPLIANT: YES

RBL, LARGE SIZE, 20A+5A, 08 PINS, RECEPTACLE WITH WIRES, SOLDER, CIRCULAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number DCD-08RFFS-RC8C10 24AK6026
Product Name Rbl, Large Size, 20A+5A, 08 Pins, Receptacle With Wires, Solder, Circular Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details