Amphenol Corporation Circular Cable Assemblies DCD-08AMFM-RL8F05

Description
RBL, D-20A+5A, 08P, CABLE W/SR
Request a Quote Datasheet
Description
RBL, D-20A+5A, 08P, CABLE W/SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RBL, D-20A+5A, 08P, CABLE W/SR

RBL, D-20A+5A, 08P, CABLE W/SR

Buy Now
Circular Cable Assemblies - 1754-DCD-08AMFM-RL8F05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-DCD-08AMFM-RL8F05-ND
Circular Cable Assemblies 1754-DCD-08AMFM-RL8F05-ND
CIRC CBL 8POS PLUG TO WIRE 16.4'

CIRC CBL 8POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number DCD-08AMFM-RL8F05 1754-DCD-08AMFM-RL8F05-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details