Amphenol Corporation Circular Cable Assemblies DCD-08AMFM-RL8F03

Description
CIRC CBL 8POS PLUG TO WIRE 9.84'
Request a Quote Datasheet
Description
CIRC CBL 8POS PLUG TO WIRE 9.84'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-DCD-08AMFM-RL8F03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-DCD-08AMFM-RL8F03-ND
Circular Cable Assemblies 1754-DCD-08AMFM-RL8F03-ND
CIRC CBL 8POS PLUG TO WIRE 9.84'

CIRC CBL 8POS PLUG TO WIRE 9.84'

Buy Now Datasheet
RBL, D-20A+5A, 08P, CABLE W/SR

RBL, D-20A+5A, 08P, CABLE W/SR

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-DCD-08AMFM-RL8F03-ND DCD-08AMFM-RL8F03
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 0.7874 ft (2.4 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details