Amphenol Corporation NTC Thermistors DC95H303W

Description
NTC Thermistor 30k Bead
Request a Quote Datasheet
Description
NTC Thermistor 30k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1622-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1622-ND
NTC Thermistors 235-1622-ND
NTC Thermistor 30k Bead

NTC Thermistor 30k Bead

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 90B3189 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
90B3189
Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors 90B3189
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3936K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-80°C RoHS Compliant: No

NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:DC95 Series; Thermistor Mounting:Through Hole; Beta Value (K):3936K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-80°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1622-ND 90B3189
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details